Watson Marlow Pumps Group 620R NEMA 2 (IP31) Pump Model 620DiN/R

Description
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Dispenses 500ml to within +/-0.5% in 4.2 seconds NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS485 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet
Description
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Dispenses 500ml to within +/-0.5% in 4.2 seconds NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS485 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620R NEMA 2 (IP31) Pump - Model 620DiN/R - Watson Marlow Pumps Group
Wilmington, MA, USA
620R NEMA 2 (IP31) Pump
Model 620DiN/R
620R NEMA 2 (IP31) Pump Model 620DiN/R
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Dispenses 500ml to within +/-0.5% in 4.2 seconds NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS485 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
  • Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min)
  • Dispenses 500ml to within +/-0.5% in 4.2 seconds
  • NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Stores up to 50 dispensing programs
  • Non-drip function eliminates drips at dose end
  • Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5V TTL to 24V industrial logic) or RS485 network control
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz)

Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620DiN/R
Product Name 620R NEMA 2 (IP31) Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 4.230 GPM (16.02 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details