Watson Marlow Pumps Group 600 Series Mid-Flow Peristaltic Pump Model 620Du/LG

Description
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
Datasheet
Description
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Series Mid-Flow Peristaltic Pump - Model 620Du/LG - Watson Marlow Pumps Group
Wilmington, MA, USA
600 Series Mid-Flow Peristaltic Pump
Model 620Du/LG
600 Series Mid-Flow Peristaltic Pump Model 620Du/LG
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
  • Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min)
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Wire-free track-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs
  • Speed feedback from 0-1478Hz tachometer output
  • Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps

Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620Du/LG
Product Name 600 Series Mid-Flow Peristaltic Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 3.540 GPM (13.41 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Gear Pumps - GHP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 4061.1 psi (1632 to 2855 m of Water)
Power Source NoSourceIncluded
View Details