Watson Marlow Pumps Group High Performance Hose Pump Model SPX65

Description
Inner hose diameter 65mm (2 1/2") Minimum starting torque 12,000 in lbs (1,150 Nm) Capacity per revolution 1.77 gal (6.7 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 88 gpm (20,000 liter/hour) Maximum intermittent flow rate 141 gpm (32,000 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet
Description
Inner hose diameter 65mm (2 1/2") Minimum starting torque 12,000 in lbs (1,150 Nm) Capacity per revolution 1.77 gal (6.7 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 88 gpm (20,000 liter/hour) Maximum intermittent flow rate 141 gpm (32,000 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Hose Pump - Model SPX65 - Watson Marlow Pumps Group
Wilmington, MA, USA
High Performance Hose Pump
Model SPX65
High Performance Hose Pump Model SPX65
Inner hose diameter 65mm (2 1/2") Minimum starting torque 12,000 in lbs (1,150 Nm) Capacity per revolution 1.77 gal (6.7 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 88 gpm (20,000 liter/hour) Maximum intermittent flow rate 141 gpm (32,000 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
  • Inner hose diameter 65mm (2 1/2")
  • Minimum starting torque 12,000 in lbs (1,150 Nm)
  • Capacity per revolution 1.77 gal (6.7 liter)
  • Maximum discharge pressure 230 psi (16 bar)
  • Maximum continuous flow rate 88 gpm (20,000 liter/hour)
  • Maximum intermittent flow rate 141 gpm (32,000 liter/hour)
  • Two-year warranty

Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SPX65
Product Name High Performance Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 124.000 GPM (469.70 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Cadent™ 6 Syringe Pump - 102674 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details