Watson Marlow Pumps Group OEM Pumphead Model 314D

Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
Datasheet
Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Pumphead - Model 314D - Watson Marlow Pumps Group
Wilmington, MA, USA
OEM Pumphead
Model 314D
OEM Pumphead Model 314D
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
  • Flip-top easy-loading design
  • 313 has three rollers for maximum flow rates
  • 314 has four rollers for minimum pulsation
  • Up to 2 l/min continuously, 3 l/min intermittently
  • Accepts seven tube sizes without adjustment
  • Up to six pumpheads on one drive
  • Rated for 24-hour duty
  • One-year warranty

313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive).

313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 314D
Product Name OEM Pumphead
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G1F_1__NPT___BSP - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details