Watson Marlow Pumps Group 600 Series Mid-Flow Peristaltic Pump Model 621IX/R

Description
Dual pumpheads for balanced twin-channel flows Flow rates up to 4.8 gpm (15.8 liter/min) per channel 621IX/R twin-roller pumps accept continuous tubing 621IX/RE twin-roller pumps accept LoadSure™ elements 621IX/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation IP55 protection, 24 hour-duty rated Compact, portable design Two-year comprehensive warranty Value for Life: The lowest cost of ownership 0.55kW 3-phase 50/60Hz industrial motor/gearbox Eex-d explosion-proof options 10:1, 5:1 and 2:1 electronic speed control options RS485 control options A Watson-Marlow Value for life pump with two year warranty. Chemical and knock-resistant finish. Simple, one-minute element or tube changing. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
Datasheet
Description
Dual pumpheads for balanced twin-channel flows Flow rates up to 4.8 gpm (15.8 liter/min) per channel 621IX/R twin-roller pumps accept continuous tubing 621IX/RE twin-roller pumps accept LoadSure™ elements 621IX/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation IP55 protection, 24 hour-duty rated Compact, portable design Two-year comprehensive warranty Value for Life: The lowest cost of ownership 0.55kW 3-phase 50/60Hz industrial motor/gearbox Eex-d explosion-proof options 10:1, 5:1 and 2:1 electronic speed control options RS485 control options A Watson-Marlow Value for life pump with two year warranty. Chemical and knock-resistant finish. Simple, one-minute element or tube changing. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Series Mid-Flow Peristaltic Pump - Model 621IX/R - Watson Marlow Pumps Group
Wilmington, MA, USA
600 Series Mid-Flow Peristaltic Pump
Model 621IX/R
600 Series Mid-Flow Peristaltic Pump Model 621IX/R
Dual pumpheads for balanced twin-channel flows Flow rates up to 4.8 gpm (15.8 liter/min) per channel 621IX/R twin-roller pumps accept continuous tubing 621IX/RE twin-roller pumps accept LoadSure™ elements 621IX/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation IP55 protection, 24 hour-duty rated Compact, portable design Two-year comprehensive warranty Value for Life: The lowest cost of ownership 0.55kW 3-phase 50/60Hz industrial motor/gearbox Eex-d explosion-proof options 10:1, 5:1 and 2:1 electronic speed control options RS485 control options A Watson-Marlow Value for life pump with two year warranty. Chemical and knock-resistant finish. Simple, one-minute element or tube changing. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
  • Dual pumpheads for balanced twin-channel flows
  • Flow rates up to 4.8 gpm (15.8 liter/min) per channel
  • 621IX/R twin-roller pumps accept continuous tubing
  • 621IX/RE twin-roller pumps accept LoadSure™ elements
  • 621IX/RE4 four-roller pumps accept LoadSure™ elements
  • Twin rollers give higher flow, four rollers give lower pulsation
  • IP55 protection, 24 hour-duty rated
  • Compact, portable design
  • Two-year comprehensive warranty
  • Value for Life: The lowest cost of ownership
  • 0.55kW 3-phase 50/60Hz industrial motor/gearbox
  • Eex-d explosion-proof options
  • 10:1, 5:1 and 2:1 electronic speed control options
  • RS485 control options

A Watson-Marlow Value for life pump with two year warranty.

Chemical and knock-resistant finish. Simple, one-minute element or tube changing.

Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 621IX/R
Product Name 600 Series Mid-Flow Peristaltic Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 4.800 GPM (18.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details