Watson Marlow Pumps Group 323 Benchtop Pump Model 323U/RL2

Description
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm resolution. The 323 is controlled with a membrane keypad and digital LCD displays speed. 313 three-roller or 314 four-roller pumpheads provide single-channel flows at up to 2000 ml/min, and up to six pumpheads can be fitted for lower flow rates. 313D2 and 314D2 pumpheads accept thicker wall tubing for stable performace at higher pressures or suction conditions or with more viscous fluids. The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads for up to ten channels of flow at up to 53 ml/min.
Datasheet
Description
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm resolution. The 323 is controlled with a membrane keypad and digital LCD displays speed. 313 three-roller or 314 four-roller pumpheads provide single-channel flows at up to 2000 ml/min, and up to six pumpheads can be fitted for lower flow rates. 313D2 and 314D2 pumpheads accept thicker wall tubing for stable performace at higher pressures or suction conditions or with more viscous fluids. The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads for up to ten channels of flow at up to 53 ml/min.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
323 Benchtop Pump - Model 323U/RL2 - Watson Marlow Pumps Group
Wilmington, MA, USA
323 Benchtop Pump
Model 323U/RL2
323 Benchtop Pump Model 323U/RL2
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm resolution. The 323 is controlled with a membrane keypad and digital LCD displays speed. 313 three-roller or 314 four-roller pumpheads provide single-channel flows at up to 2000 ml/min, and up to six pumpheads can be fitted for lower flow rates. 313D2 and 314D2 pumpheads accept thicker wall tubing for stable performace at higher pressures or suction conditions or with more viscous fluids. The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads for up to ten channels of flow at up to 53 ml/min.

The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm resolution. The 323 is controlled with a membrane keypad and digital LCD displays speed.

313 three-roller or 314 four-roller pumpheads provide single-channel flows at up to 2000 ml/min, and up to six pumpheads can be fitted for lower flow rates. 313D2 and 314D2 pumpheads accept thicker wall tubing for stable performace at higher pressures or suction conditions or with more viscous fluids.

The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads for up to ten channels of flow at up to 53 ml/min.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 323U/RL2
Product Name 323 Benchtop Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.581 GPM (2.20 L/min)
Power Source AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details