Watson Marlow Pumps Group 520REH NEMA 2 (IP31) High-Pressure Pump Model 520S/REH

Description
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for enhanced process monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.
Datasheet
Description
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for enhanced process monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
520REH NEMA 2 (IP31) High-Pressure Pump - Model 520S/REH - Watson Marlow Pumps Group
Wilmington, MA, USA
520REH NEMA 2 (IP31) High-Pressure Pump
Model 520S/REH
520REH NEMA 2 (IP31) High-Pressure Pump Model 520S/REH
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for enhanced process monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.
  • Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements
  • 520REL pumphead features large swept volume with sprung rollers for high accuracy
  • Brushless motor, 2200:1 turndown, 0.1% set speed accuracy
  • Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock
  • Manual control with comprehensive flow rate calibration by volume or weight
  • Value for life:the lowest cost of ownership
  • Inputs: Analog 0-10V / 4-20mA software configurable and calibrated
  • Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps
  • Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic
  • RS232 network control of up to 32 pumps - PROFIBUS DP now available
  • Outputs: 4 relay outputs, up to 30V and 30W, user configured
  • Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output
  • Run time counter for enhanced process monitoring
  • Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated

A Watson-Marlow Value for life pump with five year warranty.

Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required.

The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 520S/REH
Product Name 520REH NEMA 2 (IP31) High-Pressure Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.119 GPM (0.45 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
W Series Aluminum Pumps - W100 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details