Watson Marlow Pumps Group 400 Series Model 405U/L

Description
405U/L: low-pulsing, single channel flows up to 730 ml/m Digital speed control via top panel mounted keypad. Reversible motor for easy fluid recovery. Max high speed priming function.The 405U/L pump is a precision manual/auto-control pump which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar. 405 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.10:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two year comprehensive warranty.in
Datasheet
Description
405U/L: low-pulsing, single channel flows up to 730 ml/m Digital speed control via top panel mounted keypad. Reversible motor for easy fluid recovery. Max high speed priming function.The 405U/L pump is a precision manual/auto-control pump which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar. 405 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.10:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two year comprehensive warranty.in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series - Model 405U/L - Watson Marlow Pumps Group
Wilmington, MA, USA
400 Series
Model 405U/L
400 Series Model 405U/L
405U/L: low-pulsing, single channel flows up to 730 ml/m Digital speed control via top panel mounted keypad. Reversible motor for easy fluid recovery. Max high speed priming function.The 405U/L pump is a precision manual/auto-control pump which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar. 405 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.10:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two year comprehensive warranty.in

405U/L: low-pulsing, single channel flows up to 730 ml/m

  • Digital speed control via top panel mounted keypad.
  • Reversible motor for easy fluid recovery.
  • Max high speed priming function.The 405U/L pump is a precision manual/auto-control pump which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar. 405 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.10:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two year comprehensive warranty.in
Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 405U/L
Product Name 400 Series
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Liquid Flow 0.161 GPM (0.61 L/min)
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details