Watson Marlow Pumps Group 100 Series Peristaltic Pump Model 101U/R

Description
The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. The 102R pumphead is available in versions which accept continuous tubing or elements, and in faceplate-mounted OEM drives with fixed (102FS/R) or variable speed motors (102FD/R). An OEM speed control board is available for the 101FD/R.
Datasheet
Description
The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. The 102R pumphead is available in versions which accept continuous tubing or elements, and in faceplate-mounted OEM drives with fixed (102FS/R) or variable speed motors (102FD/R). An OEM speed control board is available for the 101FD/R.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Series Peristaltic Pump - Model 101U/R - Watson Marlow Pumps Group
Wilmington, MA, USA
100 Series Peristaltic Pump
Model 101U/R
100 Series Peristaltic Pump Model 101U/R
The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. The 102R pumphead is available in versions which accept continuous tubing or elements, and in faceplate-mounted OEM drives with fixed (102FS/R) or variable speed motors (102FD/R). An OEM speed control board is available for the 101FD/R.

The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained.

The 102R pumphead is available in versions which accept continuous tubing or elements, and in faceplate-mounted OEM drives with fixed (102FS/R) or variable speed motors (102FD/R). An OEM speed control board is available for the 101FD/R.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 101U/R
Product Name 100 Series Peristaltic Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Screw Pumps - MPV2 Series Flow Meter - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 to 2900.8 psi (408 to 2039 m of Water)
Liquid Flow 1848.000 GPM (7000.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details