Watson Marlow Pumps Group 521 Close-Coupled Pump Model 521F/REHC

Description
Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids Require less than one minute to change Clutched rotor for rapid and effortless tube loading Value for life:the lowest cost of ownership IP55 protection 1/3 HP industrial motor/gearbox 24-hour-duty rated Chemical and impact-resistant finish A Watson-Marlow Value for life pump with two year warranty. Fitted as standard with the NEW 520REHC LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REHC LoadSure pumphead, taking Watson-Marlow Bredel benefits to thousands more industrial applications.
Datasheet
Description
Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids Require less than one minute to change Clutched rotor for rapid and effortless tube loading Value for life:the lowest cost of ownership IP55 protection 1/3 HP industrial motor/gearbox 24-hour-duty rated Chemical and impact-resistant finish A Watson-Marlow Value for life pump with two year warranty. Fitted as standard with the NEW 520REHC LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REHC LoadSure pumphead, taking Watson-Marlow Bredel benefits to thousands more industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
521 Close-Coupled Pump - Model 521F/REHC - Watson Marlow Pumps Group
Wilmington, MA, USA
521 Close-Coupled Pump
Model 521F/REHC
521 Close-Coupled Pump Model 521F/REHC
Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids Require less than one minute to change Clutched rotor for rapid and effortless tube loading Value for life:the lowest cost of ownership IP55 protection 1/3 HP industrial motor/gearbox 24-hour-duty rated Chemical and impact-resistant finish A Watson-Marlow Value for life pump with two year warranty. Fitted as standard with the NEW 520REHC LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REHC LoadSure pumphead, taking Watson-Marlow Bredel benefits to thousands more industrial applications.
  • Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements
  • 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids
  • Require less than one minute to change
  • Clutched rotor for rapid and effortless tube loading
  • Value for life:the lowest cost of ownership
  • IP55 protection
  • 1/3 HP industrial motor/gearbox
  • 24-hour-duty rated
  • Chemical and impact-resistant finish

A Watson-Marlow Value for life pump with two year warranty.

Fitted as standard with the NEW 520REHC LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability.

LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required.

The revolutionary 520REHC LoadSure pumphead, taking Watson-Marlow Bredel benefits to thousands more industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 521F/REHC
Product Name 521 Close-Coupled Pump
Pump Type Injection Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.123 GPM (0.47 L/min)
HP 0.33 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details