Watson Marlow Pumps Group 400 Series Model 401U/DM3

Description
401U/DM2 and 401U/DM3 multi-channel pumps accept three-bridge manifold tubing and provide flow rates from 0.001-36.3 ml/min. Precision machined four-roller aluminium rotors Ultra-compact with single control for direction, speed, start/stop Analogue speed control and remote switching via a 15D connectorensure smooth and precise flows.
Datasheet
Description
401U/DM2 and 401U/DM3 multi-channel pumps accept three-bridge manifold tubing and provide flow rates from 0.001-36.3 ml/min. Precision machined four-roller aluminium rotors Ultra-compact with single control for direction, speed, start/stop Analogue speed control and remote switching via a 15D connectorensure smooth and precise flows.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series - Model 401U/DM3 - Watson Marlow Pumps Group
Wilmington, MA, USA
400 Series
Model 401U/DM3
400 Series Model 401U/DM3
401U/DM2 and 401U/DM3 multi-channel pumps accept three-bridge manifold tubing and provide flow rates from 0.001-36.3 ml/min. Precision machined four-roller aluminium rotors Ultra-compact with single control for direction, speed, start/stop Analogue speed control and remote switching via a 15D connectorensure smooth and precise flows.

401U/DM2 and 401U/DM3 multi-channel pumps accept three-bridge manifold tubing and provide flow rates from 0.001-36.3 ml/min. Precision machined four-roller aluminium rotors

  • Ultra-compact with single control for direction, speed, start/stop
  • Analogue speed control and remote switching via a 15D connectorensure smooth and precise flows.
Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 401U/DM3
Product Name 400 Series
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Liquid Flow 0.010 GPM (0.04 L/min)
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details