Watson Marlow Pumps Group 400 Series Model 403U/R1

Description
403U/R1: single channel flows from 0.06 to 150 ml/ Digital speed control via top panel mounted keypad Reversible motor for easy fluid recovery Max high speed priming functionmin The 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar.403 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.20:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two-year comprehensive warranty.
Datasheet
Description
403U/R1: single channel flows from 0.06 to 150 ml/ Digital speed control via top panel mounted keypad Reversible motor for easy fluid recovery Max high speed priming functionmin The 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar.403 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.20:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two-year comprehensive warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series - Model 403U/R1 - Watson Marlow Pumps Group
Wilmington, MA, USA
400 Series
Model 403U/R1
400 Series Model 403U/R1
403U/R1: single channel flows from 0.06 to 150 ml/ Digital speed control via top panel mounted keypad Reversible motor for easy fluid recovery Max high speed priming functionmin The 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar.403 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.20:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two-year comprehensive warranty.

403U/R1: single channel flows from 0.06 to 150 ml/

  • Digital speed control via top panel mounted keypad
  • Reversible motor for easy fluid recovery
  • Max high speed priming functionmin The 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar.403 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.20:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two-year comprehensive warranty.
Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 403U/R1
Product Name 400 Series
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Liquid Flow 0.022 GPM (0.08 L/min)
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 7026888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 5.0 psi (3.52 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Power Source 12 v
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fixed Displacement Hydraulic Vane Pumps - B2 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details