Watson Marlow Pumps Group 720 Baseplate-Mounted Pump Model 701IB/RE

Description
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
Datasheet
Description
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
720 Baseplate-Mounted Pump - Model 701IB/RE - Watson Marlow Pumps Group
Wilmington, MA, USA
720 Baseplate-Mounted Pump
Model 701IB/RE
720 Baseplate-Mounted Pump Model 701IB/RE
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
  • Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead
  • Continuous tubing from source to delivery
  • 3,600:1 control ratio (0.1 to 360rpm speed range)
  • Display pumphead speed or calibrated flow rate
  • Manual control flow calibration and MemoDose for single shot dispensing
  • Maintenance-free brushless DC motor
  • Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA
  • Optional integral float switch leak detector and fluid management
  • 720RX extension pumphead can be fitted to double the flow
  • Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available

The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 701IB/RE
Product Name 720 Baseplate-Mounted Pump
Pump Type Injection Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.383 GPM (1.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details