Watson Marlow Pumps Group 620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive Model 620DuN/RE4

Description
Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic or RS485 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control using programmable inputs (0-10V or 4-20mA) and 0-10V output (8 bit) Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.
Datasheet
Description
Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic or RS485 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control using programmable inputs (0-10V or 4-20mA) and 0-10V output (8 bit) Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive - Model 620DuN/RE4 - Watson Marlow Pumps Group
Wilmington, MA, USA
620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive
Model 620DuN/RE4
620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive Model 620DuN/RE4
Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic or RS485 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control using programmable inputs (0-10V or 4-20mA) and 0-10V output (8 bit) Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.
  • Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min)
  • NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control via contact closure or 5V TTL to 24V industrial logic or RS485 network control - PROFIBUS DP now available
  • Digital status outputs (configurable) via four relays
  • Analog speed control using programmable inputs (0-10V or 4-20mA) and 0-10V output (8 bit)
  • Speed feedback from 0-1478Hz tachometer output
  • Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps

Fitted as standard with the new 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620DuN/RE4
Product Name 620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 3.430 GPM (12.99 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Air-Driven Refrigerant Pump -  - Haskel International LLC
Haskel International LLC
Specs
Pump Type Positive Displacement Pump; Refrigerant Pump
Liquid Flow 11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details