Watson Marlow Pumps Group Compact High Quality PMDC OEM Pump Model 313FDP/D

Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
Datasheet
Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact High Quality PMDC OEM Pump - Model 313FDP/D - Watson Marlow Pumps Group
Wilmington, MA, USA
Compact High Quality PMDC OEM Pump
Model 313FDP/D
Compact High Quality PMDC OEM Pump Model 313FDP/D
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
  • Flip-top easy-loading design
  • 313 has three rollers for maximum flow rates
  • 314 has four rollers for minimum pulsation
  • Up to 2 l/min continuously, 3 l/min intermittently
  • Accepts seven tube sizes without adjustment
  • Up to six pumpheads on one drive
  • Rated for 24-hour duty
  • One-year warranty

313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive).

313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 313FDP/D
Product Name Compact High Quality PMDC OEM Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
06C3-GHH Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source PTO
View Details