Watson Marlow Pumps Group 323 Benchtop Pump Model 323Du/RL

Description
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm resolution. The 323 is controlled with a membrane keypad and digital LCD displays speed. 313 three-roller or 314 four-roller pumpheads provide single-channel flows at up to 2000 ml/min, and up to six pumpheads can be fitted for lower flow rates. 313D2 and 314D2 pumpheads accept thicker wall tubing for stable performace at higher pressures or suction conditions or with more viscous fluids. The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads for up to ten channels of flow at up to 53 ml/min.
Datasheet
Description
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm resolution. The 323 is controlled with a membrane keypad and digital LCD displays speed. 313 three-roller or 314 four-roller pumpheads provide single-channel flows at up to 2000 ml/min, and up to six pumpheads can be fitted for lower flow rates. 313D2 and 314D2 pumpheads accept thicker wall tubing for stable performace at higher pressures or suction conditions or with more viscous fluids. The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads for up to ten channels of flow at up to 53 ml/min.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
323 Benchtop Pump - Model 323Du/RL - Watson Marlow Pumps Group
Wilmington, MA, USA
323 Benchtop Pump
Model 323Du/RL
323 Benchtop Pump Model 323Du/RL
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm resolution. The 323 is controlled with a membrane keypad and digital LCD displays speed. 313 three-roller or 314 four-roller pumpheads provide single-channel flows at up to 2000 ml/min, and up to six pumpheads can be fitted for lower flow rates. 313D2 and 314D2 pumpheads accept thicker wall tubing for stable performace at higher pressures or suction conditions or with more viscous fluids. The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads for up to ten channels of flow at up to 53 ml/min.

The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm resolution. The 323 is controlled with a membrane keypad and digital LCD displays speed.

313 three-roller or 314 four-roller pumpheads provide single-channel flows at up to 2000 ml/min, and up to six pumpheads can be fitted for lower flow rates. 313D2 and 314D2 pumpheads accept thicker wall tubing for stable performace at higher pressures or suction conditions or with more viscous fluids.

The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads for up to ten channels of flow at up to 53 ml/min.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 323Du/RL
Product Name 323 Benchtop Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.581 GPM (2.20 L/min)
Power Source AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details