Watson Marlow Pumps Group High Performance Hose Pump Model SPX25

Description
Inner hose diameter 25mm (1") Minimum starting torque 115 Nm (1,600 in lbs) Capacity per revolution 0.3 litre (0.079 gal) Maximum discharge pressure 1600 kPa, 16 bar (230 psi) Maximum continuous flow rate 1800 litre/hour (8 US gpm) Maximum intermittent flow rate 2800 litre/hour (12.3 US gpm) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet
Description
Inner hose diameter 25mm (1") Minimum starting torque 115 Nm (1,600 in lbs) Capacity per revolution 0.3 litre (0.079 gal) Maximum discharge pressure 1600 kPa, 16 bar (230 psi) Maximum continuous flow rate 1800 litre/hour (8 US gpm) Maximum intermittent flow rate 2800 litre/hour (12.3 US gpm) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Hose Pump - Model SPX25 - Watson Marlow Pumps Group
Wilmington, MA, USA
High Performance Hose Pump
Model SPX25
High Performance Hose Pump Model SPX25
Inner hose diameter 25mm (1") Minimum starting torque 115 Nm (1,600 in lbs) Capacity per revolution 0.3 litre (0.079 gal) Maximum discharge pressure 1600 kPa, 16 bar (230 psi) Maximum continuous flow rate 1800 litre/hour (8 US gpm) Maximum intermittent flow rate 2800 litre/hour (12.3 US gpm) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
  • Inner hose diameter 25mm (1")
  • Minimum starting torque 115 Nm (1,600 in lbs)
  • Capacity per revolution 0.3 litre (0.079 gal)
  • Maximum discharge pressure 1600 kPa, 16 bar (230 psi)
  • Maximum continuous flow rate 1800 litre/hour (8 US gpm)
  • Maximum intermittent flow rate 2800 litre/hour (12.3 US gpm)
  • Two-year warranty

Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SPX25
Product Name High Performance Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 11.000 GPM (41.67 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
SANDPIPER - Heavy Duty Flap Valve AODD Pumps - SB20_Non-Metallic - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 170.000 GPM (0.00 to 643.94 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details