Watson Marlow Pumps Group 620R NEMA 2 (IP31) Pump Model 620S/R

Description
Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Dual voltage range; 100-120/200-240V 50/60Hz Fitted as standard with the new 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm.The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet
Description
Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Dual voltage range; 100-120/200-240V 50/60Hz Fitted as standard with the new 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm.The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620R NEMA 2 (IP31) Pump - Model 620S/R - Watson Marlow Pumps Group
Wilmington, MA, USA
620R NEMA 2 (IP31) Pump
Model 620S/R
620R NEMA 2 (IP31) Pump Model 620S/R
Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Dual voltage range; 100-120/200-240V 50/60Hz Fitted as standard with the new 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm.The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
  • Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min)
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • Large speed/flow display with easy-to-clean membrane keypad
  • Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes
  • NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • MemoDose for accurate single shot dispensing
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Dual voltage range; 100-120/200-240V 50/60Hz

Fitted as standard with the new 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm.The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620S/R
Product Name 620R NEMA 2 (IP31) Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 4.230 GPM (16.02 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details