Watson Marlow Pumps Group 620R NEMA 4X (IP66) Washdown Pump Model 620UN/R

Description
Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic Digital status outputs (configurable) via four relays Analog speed control using programmable inputs (0-10V or 4-20mA) and 0-10V output (8 bit) Speed feedback from 0-1478Hz tachometer output Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet
Description
Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic Digital status outputs (configurable) via four relays Analog speed control using programmable inputs (0-10V or 4-20mA) and 0-10V output (8 bit) Speed feedback from 0-1478Hz tachometer output Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620R NEMA 4X (IP66) Washdown Pump - Model 620UN/R - Watson Marlow Pumps Group
Wilmington, MA, USA
620R NEMA 4X (IP66) Washdown Pump
Model 620UN/R
620R NEMA 4X (IP66) Washdown Pump Model 620UN/R
Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic Digital status outputs (configurable) via four relays Analog speed control using programmable inputs (0-10V or 4-20mA) and 0-10V output (8 bit) Speed feedback from 0-1478Hz tachometer output Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
  • Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min)
  • NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes
  • MemoDose for accurate single shot dispensing
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control via contact closure or 5V TTL to 24V industrial logic
  • Digital status outputs (configurable) via four relays
  • Analog speed control using programmable inputs
  • (0-10V or 4-20mA) and 0-10V output (8 bit)
  • Speed feedback from 0-1478Hz tachometer output

Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620UN/R
Product Name 620R NEMA 4X (IP66) Washdown Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 4.230 GPM (16.02 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details