Watson Marlow Pumps Group 620RE4 NEMA 4X (IP66) Washdown Pump Drive Model 620UN/RE4

Description
Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic Digital status outputs (configurable) via four relays Analog speed control using programmable inputs (0-10V or 4-20mA) with 0-10V output (8 bit) Speed feedback from 0-1478Hz tachometer output Fitted as standard with the 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.
Datasheet
Description
Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic Digital status outputs (configurable) via four relays Analog speed control using programmable inputs (0-10V or 4-20mA) with 0-10V output (8 bit) Speed feedback from 0-1478Hz tachometer output Fitted as standard with the 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620RE4 NEMA 4X (IP66) Washdown Pump Drive - Model 620UN/RE4 - Watson Marlow Pumps Group
Wilmington, MA, USA
620RE4 NEMA 4X (IP66) Washdown Pump Drive
Model 620UN/RE4
620RE4 NEMA 4X (IP66) Washdown Pump Drive Model 620UN/RE4
Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic Digital status outputs (configurable) via four relays Analog speed control using programmable inputs (0-10V or 4-20mA) with 0-10V output (8 bit) Speed feedback from 0-1478Hz tachometer output Fitted as standard with the 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.
  • Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min)
  • NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes
  • MemoDose for accurate single shot dispensing
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control via contact closure or 5V TTL to 24V industrial logic
  • Digital status outputs (configurable) via four relays
  • Analog speed control using programmable inputs (0-10V or 4-20mA) with 0-10V output (8 bit)
  • Speed feedback from 0-1478Hz tachometer output

Fitted as standard with the 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620UN/RE4
Product Name 620RE4 NEMA 4X (IP66) Washdown Pump Drive
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 3.430 GPM (12.99 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details