Watson Marlow Pumps Group 620L NEMA 2 (IP31) Pump Model 620Du/L

Description
Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620L; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Can be used with Y-elements or continuous tubing.
Datasheet
Description
Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620L; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Can be used with Y-elements or continuous tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620L NEMA 2 (IP31) Pump - Model 620Du/L - Watson Marlow Pumps Group
Wilmington, MA, USA
620L NEMA 2 (IP31) Pump
Model 620Du/L
620L NEMA 2 (IP31) Pump Model 620Du/L
Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620L; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Can be used with Y-elements or continuous tubing.
  • Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min)
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Wire-free track-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs
  • Speed feedback from 0-1478Hz tachometer output
  • Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps

Fitted as standard with the new 620L; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Can be used with Y-elements or continuous tubing.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620Du/L
Product Name 620L NEMA 2 (IP31) Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 3.280 GPM (12.42 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHS2JG9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details