Watson Marlow Pumps Group 620RE NEMA 4X (IP66) Washdown Pump Drive Model 620SN/RE

Description
Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min)NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.
Datasheet
Description
Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min)NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620RE NEMA 4X (IP66) Washdown Pump Drive - Model 620SN/RE - Watson Marlow Pumps Group
Wilmington, MA, USA
620RE NEMA 4X (IP66) Washdown Pump Drive
Model 620SN/RE
620RE NEMA 4X (IP66) Washdown Pump Drive Model 620SN/RE
Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min)NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.
  • Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min)NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control - PROFIBUS DP now available
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs
  • Speed feedback from 0-1478Hz tachometer output
  • Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps

Fitted as standard with the new 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620SN/RE
Product Name 620RE NEMA 4X (IP66) Washdown Pump Drive
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 4.760 GPM (18.03 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details