Watson Marlow Pumps Group 720RE NEMA 4X (IP66) High Flow Pump Model 720UN/R

Description
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
Datasheet
Description
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
720RE NEMA 4X (IP66) High Flow Pump - Model 720UN/R - Watson Marlow Pumps Group
Wilmington, MA, USA
720RE NEMA 4X (IP66) High Flow Pump
Model 720UN/R
720RE NEMA 4X (IP66) High Flow Pump Model 720UN/R
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
  • Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead
  • Continuous tubing from source to delivery
  • 3,600:1 control ratio (0.1 to 360rpm speed range)
  • Display pumphead speed or calibrated flow rate
  • Manual control flow calibration and MemoDose for single shot dispensing
  • Maintenance-free brushless DC motor
  • Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA
  • Optional integral float switch leak detector and fluid management
  • 720RX extension pumphead can be fitted to double the flow
  • Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available

The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 720UN/R
Product Name 720RE NEMA 4X (IP66) High Flow Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 8.800 GPM (33.33 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - GH2M - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 250.0 psi (176 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Fierra Series Pumps - Model F12 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2600.0 to 4000.0 psi (1828 to 2812 m of Water)
Liquid Flow 11.800 to 23.200 GPM (44.70 to 87.88 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details