Watson Marlow Pumps Group 620RE NEMA 2 (IP31) Medium Pressure Pump Model 620Di/RE

Description
Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) Dispenses 500ml to within +/-0.5% in 3.0 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy IP31/NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.
Datasheet
Description
Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) Dispenses 500ml to within +/-0.5% in 3.0 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy IP31/NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620RE NEMA 2 (IP31) Medium Pressure Pump - Model 620Di/RE - Watson Marlow Pumps Group
Wilmington, MA, USA
620RE NEMA 2 (IP31) Medium Pressure Pump
Model 620Di/RE
620RE NEMA 2 (IP31) Medium Pressure Pump Model 620Di/RE
Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) Dispenses 500ml to within +/-0.5% in 3.0 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy IP31/NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.
  • Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min)
  • Dispenses 500ml to within +/-0.5% in 3.0 seconds
  • Stores up to 50 dispensing programs
  • Non-drip function eliminates drips at dose end
  • Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Export batch records via RS232 to a PC or printer for cGMP requirements
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • IP31/NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz)

Fitted as standard with the 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620Di/RE
Product Name 620RE NEMA 2 (IP31) Medium Pressure Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 4.760 GPM (18.03 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details