Watson Marlow Pumps Group 840 CIP/SIP High Flow Hygienic Pump Model 840

Description
Maximum flow rate of 35 gpm (8000 liter/hour) Hinged door makes changing tube simple and safe Use USP Class VI Bioprene tubing Choice of continuous tubing or elements with hygienic connectors Bareshaft pumpheads accept foot-mounted motors Cantilevered pumpheads accept flange-mounted motors Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, Eex-d rated motors or fixed speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.
Datasheet
Description
Maximum flow rate of 35 gpm (8000 liter/hour) Hinged door makes changing tube simple and safe Use USP Class VI Bioprene tubing Choice of continuous tubing or elements with hygienic connectors Bareshaft pumpheads accept foot-mounted motors Cantilevered pumpheads accept flange-mounted motors Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, Eex-d rated motors or fixed speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
840 CIP/SIP High Flow Hygienic Pump - Model 840 - Watson Marlow Pumps Group
Wilmington, MA, USA
840 CIP/SIP High Flow Hygienic Pump
Model 840
840 CIP/SIP High Flow Hygienic Pump Model 840
Maximum flow rate of 35 gpm (8000 liter/hour) Hinged door makes changing tube simple and safe Use USP Class VI Bioprene tubing Choice of continuous tubing or elements with hygienic connectors Bareshaft pumpheads accept foot-mounted motors Cantilevered pumpheads accept flange-mounted motors Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, Eex-d rated motors or fixed speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.
  • Maximum flow rate of 35 gpm (8000 liter/hour)
  • Hinged door makes changing tube simple and safe
  • Use USP Class VI Bioprene tubing
  • Choice of continuous tubing or elements with hygienic connectors
  • Bareshaft pumpheads accept foot-mounted motors
  • Cantilevered pumpheads accept flange-mounted motors

Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, Eex-d rated motors or fixed speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 840
Product Name 840 CIP/SIP High Flow Hygienic Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 50.0 psi (35.15 m of Water)
Liquid Flow 35.904 GPM (136.00 L/min)
HP 5.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cadent™ 3 Syringe Pump - 100736 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details