Watson Marlow Pumps Group 621R Close-Coupled Washdown Pump Model 621F/R

Description
Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min) 621F/R, 621DF/R twin-roller pumps accept continuous tubing 621F/RE, 621DF/RE twin-roller pumps accept LoadSure™ elements 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation IP55 protection, 24-hour-duty rated Compact, portable design One-minute loading pumphead Two-year warranty Value for Life: The lowest cost of ownership 0.37kW 3-phase 50Hz industrial motor/gearbox Eex-d explosion-proof options A Watson-Marlow Value for life pump with two year warranty. Chemical and knock-resistant finish. Clockwise rotation gives extended tube-life, counter-clockwise greater pressure and higher-viscosity handling. Simple one-minute element change. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
Datasheet
Description
Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min) 621F/R, 621DF/R twin-roller pumps accept continuous tubing 621F/RE, 621DF/RE twin-roller pumps accept LoadSure™ elements 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation IP55 protection, 24-hour-duty rated Compact, portable design One-minute loading pumphead Two-year warranty Value for Life: The lowest cost of ownership 0.37kW 3-phase 50Hz industrial motor/gearbox Eex-d explosion-proof options A Watson-Marlow Value for life pump with two year warranty. Chemical and knock-resistant finish. Clockwise rotation gives extended tube-life, counter-clockwise greater pressure and higher-viscosity handling. Simple one-minute element change. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
621R Close-Coupled Washdown Pump - Model 621F/R - Watson Marlow Pumps Group
Wilmington, MA, USA
621R Close-Coupled Washdown Pump
Model 621F/R
621R Close-Coupled Washdown Pump Model 621F/R
Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min) 621F/R, 621DF/R twin-roller pumps accept continuous tubing 621F/RE, 621DF/RE twin-roller pumps accept LoadSure™ elements 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation IP55 protection, 24-hour-duty rated Compact, portable design One-minute loading pumphead Two-year warranty Value for Life: The lowest cost of ownership 0.37kW 3-phase 50Hz industrial motor/gearbox Eex-d explosion-proof options A Watson-Marlow Value for life pump with two year warranty. Chemical and knock-resistant finish. Clockwise rotation gives extended tube-life, counter-clockwise greater pressure and higher-viscosity handling. Simple one-minute element change. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
  • Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min)
  • 621F/R, 621DF/R twin-roller pumps accept continuous tubing
  • 621F/RE, 621DF/RE twin-roller pumps accept LoadSure™ elements
  • 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure™ elements
  • Twin rollers give higher flow, four rollers give lower pulsation
  • IP55 protection, 24-hour-duty rated
  • Compact, portable design
  • One-minute loading pumphead
  • Two-year warranty
  • Value for Life: The lowest cost of ownership
  • 0.37kW 3-phase 50Hz industrial motor/gearbox
  • Eex-d explosion-proof options

A Watson-Marlow Value for life pump with two year warranty.

Chemical and knock-resistant finish. Clockwise rotation gives extended tube-life, counter-clockwise greater pressure and higher-viscosity handling. Simple one-minute element change.

Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 621F/R
Product Name 621R Close-Coupled Washdown Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 4.800 GPM (18.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details