Watson Marlow Pumps Group 400A Series Compact Instrument Quality Single Channel Pump Model 400F/A

Description
Technical information and features Instrument quality in previously unseen size 31 x 48 mm (1.2”x 1.9”) Flow rates from 30 μl/min to 30 ml/min Precision dispenses down to one microliter Combines easy tube loading with safe closed design Spring loaded track for presicion and extended tube life Connects to virtually any motor For 0.85 mm tube wall thickness Tube holder for continuous tubing or for use with tube elements
Description
Technical information and features Instrument quality in previously unseen size 31 x 48 mm (1.2”x 1.9”) Flow rates from 30 μl/min to 30 ml/min Precision dispenses down to one microliter Combines easy tube loading with safe closed design Spring loaded track for presicion and extended tube life Connects to virtually any motor For 0.85 mm tube wall thickness Tube holder for continuous tubing or for use with tube elements

Suppliers

Company
Product
Description
Supplier Links
400A Series Compact Instrument Quality Single Channel Pump - Model 400F/A - Watson Marlow Pumps Group
Wilmington, MA, USA
400A Series Compact Instrument Quality Single Channel Pump
Model 400F/A
400A Series Compact Instrument Quality Single Channel Pump Model 400F/A
Technical information and features Instrument quality in previously unseen size 31 x 48 mm (1.2”x 1.9”) Flow rates from 30 μl/min to 30 ml/min Precision dispenses down to one microliter Combines easy tube loading with safe closed design Spring loaded track for presicion and extended tube life Connects to virtually any motor For 0.85 mm tube wall thickness Tube holder for continuous tubing or for use with tube elements

Technical information and features

Instrument quality in previously unseen size 31 x 48 mm (1.2”x 1.9”)

Flow rates from 30 μl/min to 30 ml/min

Precision dispenses down to one microliter

Combines easy tube loading with safe closed design

Spring loaded track for presicion and extended tube life

Connects to virtually any motor

For 0.85 mm tube wall thickness

Tube holder for continuous tubing or for use with tube elements

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 400F/A
Product Name 400A Series Compact Instrument Quality Single Channel Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details