Watson Marlow Pumps Group Precision Intrument Quality Single-Channel Pump Model 400F/R1

Description
Extremely precise in flow control in a flexible design Flow rates up to 600ml/min Wide range of gear motors available Accepts tubing elements in six standard sizes With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a spring-loaded track, which gives superior tube life and flow accuracy. The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with three standard gear motors. The pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube pumphead). The 400F/L2 offers our widest range of options, allowing you to customize a pump exactly to your application. Download datasheets for full information.
Datasheet
Description
Extremely precise in flow control in a flexible design Flow rates up to 600ml/min Wide range of gear motors available Accepts tubing elements in six standard sizes With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a spring-loaded track, which gives superior tube life and flow accuracy. The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with three standard gear motors. The pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube pumphead). The 400F/L2 offers our widest range of options, allowing you to customize a pump exactly to your application. Download datasheets for full information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Intrument Quality Single-Channel Pump - Model 400F/R1 - Watson Marlow Pumps Group
Wilmington, MA, USA
Precision Intrument Quality Single-Channel Pump
Model 400F/R1
Precision Intrument Quality Single-Channel Pump Model 400F/R1
Extremely precise in flow control in a flexible design Flow rates up to 600ml/min Wide range of gear motors available Accepts tubing elements in six standard sizes With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a spring-loaded track, which gives superior tube life and flow accuracy. The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with three standard gear motors. The pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube pumphead). The 400F/L2 offers our widest range of options, allowing you to customize a pump exactly to your application. Download datasheets for full information.
  • Extremely precise in flow control in a flexible design
  • Flow rates up to 600ml/min
  • Wide range of gear motors available
  • Accepts tubing elements in six standard sizes

With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a spring-loaded track, which gives superior tube life and flow accuracy.

The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with three standard gear motors. The pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow.

The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube pumphead). The 400F/L2 offers our widest range of options, allowing you to customize a pump exactly to your application.

Download datasheets for full information.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 400F/R1
Product Name Precision Intrument Quality Single-Channel Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details