Watson Marlow Pumps Group 520 NEMA 4X (IP66) Low-Pressure Pump Model 520UN/REL

Description
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for enhanced process monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.
Datasheet
Description
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for enhanced process monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
520 NEMA 4X (IP66) Low-Pressure Pump - Model 520UN/REL - Watson Marlow Pumps Group
Wilmington, MA, USA
520 NEMA 4X (IP66) Low-Pressure Pump
Model 520UN/REL
520 NEMA 4X (IP66) Low-Pressure Pump Model 520UN/REL
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for enhanced process monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.
  • Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements
  • 520REL pumphead features large swept volume with sprung rollers for high accuracy
  • Brushless motor, 2200:1 turndown, 0.1% set speed accuracy
  • Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock
  • Manual control with comprehensive flow rate calibration by volume or weight
  • Value for life:the lowest cost of ownership
  • Inputs: Analog 0-10V / 4-20mA software configurable and calibrated
  • Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps
  • Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic
  • RS232 network control of up to 32 pumps - PROFIBUS DP now available
  • Outputs: 4 relay outputs, up to 30V and 30W, user configured
  • Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output
  • Run time counter for enhanced process monitoring
  • Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated

A Watson-Marlow Value for life pump with five year warranty.

Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required.

The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 520UN/REL
Product Name 520 NEMA 4X (IP66) Low-Pressure Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.925 GPM (3.50 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

GHA2JP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details