Watson Marlow Pumps Group Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| Chem.Sure is effectively pumpable PTFE - a high performance composite of PTFE and a high-grade fluoroelastomer - offering extraordinary chemical resistance, long life and very high burst pressures. Chem.Sure is... | |
| Fluorel has been developed for chemical resistance to solvents, oils and strong acids. Fluorel is expensive, but is sometimes the only chemically suitable material. Black. Not food quality. | |
| Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility... | |
| Neoprene offers excellent performance in abrasive slurries and sustained pressure applications. This tubing is most often utilized in bore sizes greater than 12.7mm (1/2"). For most applications, we will recommend... | |
| PVC has a high shore hardness giving excellent pressure and suction performance. Low gas permeability. FDA approved for food; NSF listed. Working Temperature range: 20C - 60C Other information: Clear. | |
| STA-PURE has a unique composite construction for superior burst resistance compared to unreinforced silicone rubber and thermoplastic elastomers. It operates at pressures up to 7 bar (100psi), lasts 18 times... | |
| Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according... | |
| Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life... | |
| Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. |