Watson Marlow Pumps Group 400 Series Model 403U/VM4

Description
VM4 4 channels Flow rates from 0.001 to 17 ml/min per channel Ten stainless-steel rollers with low-friction bearings Digital speed control via top panel mounted keypad. Reversible with Max priming function. 403/VM pumps provide extremely accurate multi-channel pumping, having spring-loaded tracks with individual occlusion adjustment. The VM rotor has stainless-steel low-friction rollers for low pulsation and repeatable flow rates. The fixed position clamping block provides easy tube loading and removal. Pumpheads accept standard two-bridge manifold tubing. With 20:1 speed control, the 0.5 to 10rpm drive provides low flow accuracy and the 2.5 to 50rpm drive provides higher flows. All pumps accept 4-20mA or 0-10V analogue signals and remote low voltage or TTL (PLC compatible) start/stop and direction switching. Two-year comprehensive warranty.
Datasheet
Description
VM4 4 channels Flow rates from 0.001 to 17 ml/min per channel Ten stainless-steel rollers with low-friction bearings Digital speed control via top panel mounted keypad. Reversible with Max priming function. 403/VM pumps provide extremely accurate multi-channel pumping, having spring-loaded tracks with individual occlusion adjustment. The VM rotor has stainless-steel low-friction rollers for low pulsation and repeatable flow rates. The fixed position clamping block provides easy tube loading and removal. Pumpheads accept standard two-bridge manifold tubing. With 20:1 speed control, the 0.5 to 10rpm drive provides low flow accuracy and the 2.5 to 50rpm drive provides higher flows. All pumps accept 4-20mA or 0-10V analogue signals and remote low voltage or TTL (PLC compatible) start/stop and direction switching. Two-year comprehensive warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series - Model 403U/VM4 - Watson Marlow Pumps Group
Wilmington, MA, USA
400 Series
Model 403U/VM4
400 Series Model 403U/VM4
VM4 4 channels Flow rates from 0.001 to 17 ml/min per channel Ten stainless-steel rollers with low-friction bearings Digital speed control via top panel mounted keypad. Reversible with Max priming function. 403/VM pumps provide extremely accurate multi-channel pumping, having spring-loaded tracks with individual occlusion adjustment. The VM rotor has stainless-steel low-friction rollers for low pulsation and repeatable flow rates. The fixed position clamping block provides easy tube loading and removal. Pumpheads accept standard two-bridge manifold tubing. With 20:1 speed control, the 0.5 to 10rpm drive provides low flow accuracy and the 2.5 to 50rpm drive provides higher flows. All pumps accept 4-20mA or 0-10V analogue signals and remote low voltage or TTL (PLC compatible) start/stop and direction switching. Two-year comprehensive warranty.
  • VM4 4 channels
  • Flow rates from 0.001 to 17 ml/min per channel
  • Ten stainless-steel rollers with low-friction bearings
  • Digital speed control via top panel mounted keypad.
  • Reversible with Max priming function.

403/VM pumps provide extremely accurate multi-channel pumping, having spring-loaded tracks with individual occlusion adjustment. The VM rotor has stainless-steel low-friction rollers for low pulsation and repeatable flow rates. The fixed position clamping block provides easy tube loading and removal. Pumpheads accept standard two-bridge manifold tubing.

With 20:1 speed control, the 0.5 to 10rpm drive provides low flow accuracy and the 2.5 to 50rpm drive provides higher flows. All pumps accept 4-20mA or 0-10V analogue signals and remote low voltage or TTL (PLC compatible) start/stop and direction switching. Two-year comprehensive warranty.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 403U/VM4
Product Name 400 Series
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Liquid Flow 0.004 GPM (0.02 L/min)
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
CALMA Aluminum Pumps - WK900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3625.9 psi (2549 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details