Watson Marlow Pumps Group Datasheets for Fluid Dispensing Equipment

Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more

Product Name Notes
Double offset spring-loaded tracks move the point of occlusion on each channel so that as one tube is at maximum flow, the other is at its minimum. The two flows...
+/-0.5% flow accuracy per calibrated channel Multi-channel dispensing with microliter flow rates Dispenses 0.5ml in less than 2 seconds Non-drip function eliminates drips at dose end 4, 8, 12, 16,...
+/-2% flow accuracy per calibrated channel Dispenses 50ml in less than 2 seconds Dial-up flow rates from microliters/min to 1.8 liter/min Non-drip function eliminates drips at dose end Single and...
Accuracy to ± 1 percent or better Dispenses 100ml in less than 2.8 seconds Maximum flow rates 4.8 liter/minute Non-drip function eliminates drips at dose end RS232 control via serial...
Dial-up flow rates from 4 microliters/min to 4.4 liter/min Dispenses 100ml in less than 1.4 seconds Accuracy to ± 0.5 percent or better Minimal pulsation, maximum accuracy from 505L pumphead...
Dispenses 100ml in 3 seconds Accurate to within ± 1% Menu driven calibration procedure Dispensing by keypress or a remote footswitch/handswitc h Fitted with 313D three roller pumphead with flip-top...
Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.6 seconds Stores up to 50 dispensing programs Non-drip function...
Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Dispenses 500ml to within +/-0.5% in 2.7 seconds Stores up to 50 dispensing programs Non-drip...