Watson Marlow Pumps Group 600 Series Mid-Flow Peristaltic Pump Model 620Di/LG

Description
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
Datasheet
Description
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Series Mid-Flow Peristaltic Pump - Model 620Di/LG - Watson Marlow Pumps Group
Wilmington, MA, USA
600 Series Mid-Flow Peristaltic Pump
Model 620Di/LG
600 Series Mid-Flow Peristaltic Pump Model 620Di/LG
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
  • Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min)
  • Dispenses 500ml to within +/-0.5% in 2.4 seconds
  • Stores up to 50 dispensing programs
  • Non-drip function eliminates drips at dose end
  • Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Export batch records via RS232 to a PC or printer for cGMP requirements
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz)

Fitted as standard with the 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620Di/LG
Product Name 600 Series Mid-Flow Peristaltic Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 3.540 GPM (13.41 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details