Watson Marlow Pumps Group 400M Series Compact Instrument Quality Low-Flow Pump Model 400F/N2

Description
Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with barbed fittings for easy tube loading, and connection to transfer tubes. The tube is completely enclosed in the pumping chamber. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow. Download datasheets for full information.
Description
Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with barbed fittings for easy tube loading, and connection to transfer tubes. The tube is completely enclosed in the pumping chamber. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow. Download datasheets for full information.

Suppliers

Company
Product
Description
Supplier Links
400M Series Compact Instrument Quality Low-Flow Pump - Model 400F/N2 - Watson Marlow Pumps Group
Wilmington, MA, USA
400M Series Compact Instrument Quality Low-Flow Pump
Model 400F/N2
400M Series Compact Instrument Quality Low-Flow Pump Model 400F/N2
Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with barbed fittings for easy tube loading, and connection to transfer tubes. The tube is completely enclosed in the pumping chamber. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow. Download datasheets for full information.
  • Extremely compact design
  • Flow rates up to 82 ml/min
  • Wide range of gear motors available
  • Tube elements for easy loading

The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with barbed fittings for easy tube loading, and connection to transfer tubes. The tube is completely enclosed in the pumping chamber.

The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.

Download datasheets for full information.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 400F/N2
Product Name 400M Series Compact Instrument Quality Low-Flow Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
W Series Aluminum Pumps - W900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details