Watson Marlow Pumps Group High Performance Hose Pump Model SPX20

Description
Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 20mm Minimum starting torque 500 in lbs (94 Nm) Capacity per revolution 0.04 gal (0.15 liter) Maximum discharge pressure 110 psi (7.5 bar) Maximum continuous flow rate 3 gpm (681 liter/hour) Maximum intermittent flow rate 4.2 gpm (954 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop. New Direct-coupled design, with a unique leak zone to protect your drive. Rotor fully supported on its own two bearings which means no coupling, no alignment and no heavy-duty baseplate - 30% smaller footprint, all fasteners stainless steel - resulting in less installation time, less maintenance and lower costs. Low noise level, 100% positive flow (no slip), Metering pump accuracy: +/- 1%
Datasheet
Description
Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 20mm Minimum starting torque 500 in lbs (94 Nm) Capacity per revolution 0.04 gal (0.15 liter) Maximum discharge pressure 110 psi (7.5 bar) Maximum continuous flow rate 3 gpm (681 liter/hour) Maximum intermittent flow rate 4.2 gpm (954 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop. New Direct-coupled design, with a unique leak zone to protect your drive. Rotor fully supported on its own two bearings which means no coupling, no alignment and no heavy-duty baseplate - 30% smaller footprint, all fasteners stainless steel - resulting in less installation time, less maintenance and lower costs. Low noise level, 100% positive flow (no slip), Metering pump accuracy: +/- 1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Hose Pump - Model SPX20 - Watson Marlow Pumps Group
Wilmington, MA, USA
High Performance Hose Pump
Model SPX20
High Performance Hose Pump Model SPX20
Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 20mm Minimum starting torque 500 in lbs (94 Nm) Capacity per revolution 0.04 gal (0.15 liter) Maximum discharge pressure 110 psi (7.5 bar) Maximum continuous flow rate 3 gpm (681 liter/hour) Maximum intermittent flow rate 4.2 gpm (954 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop. New Direct-coupled design, with a unique leak zone to protect your drive. Rotor fully supported on its own two bearings which means no coupling, no alignment and no heavy-duty baseplate - 30% smaller footprint, all fasteners stainless steel - resulting in less installation time, less maintenance and lower costs. Low noise level, 100% positive flow (no slip), Metering pump accuracy: +/- 1%
  • Direct-coupled design, 30% smaller footprint
  • Improved choice of flanges, threaded inserts or sanitary connectors
  • Inner hose diameter 20mm
  • Minimum starting torque 500 in lbs (94 Nm)
  • Capacity per revolution 0.04 gal (0.15 liter)
  • Maximum discharge pressure 110 psi (7.5 bar)
  • Maximum continuous flow rate 3 gpm (681 liter/hour)
  • Maximum intermittent flow rate 4.2 gpm (954 liter/hour)
  • Two-year warranty

Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.

New Direct-coupled design, with a unique leak zone to protect your drive. Rotor fully supported on its own two bearings which means no coupling, no alignment and no heavy-duty baseplate - 30% smaller footprint, all fasteners stainless steel - resulting in less installation time, less maintenance and lower costs.

Low noise level, 100% positive flow (no slip), Metering pump accuracy: +/- 1%

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SPX20
Product Name High Performance Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 110.0 psi (77.34 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
GHC2 1/2JL3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details