Watson Marlow Pumps Group 700 Series High-Flow Transfer Pump Model 701DFB/R

Description
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
Description
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.

Suppliers

Company
Product
Description
Supplier Links
700 Series High-Flow Transfer Pump - Model 701DFB/R - Watson Marlow Pumps Group
Wilmington, MA, USA
700 Series High-Flow Transfer Pump
Model 701DFB/R
700 Series High-Flow Transfer Pump Model 701DFB/R
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
  • Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead
  • Continuous tubing from source to delivery
  • 3,600:1 control ratio (0.1 to 360rpm speed range)
  • Display pumphead speed or calibrated flow rate
  • Manual control flow calibration and MemoDose for single shot dispensing
  • Maintenance-free brushless DC motor
  • Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA
  • Optional integral float switch leak detector and fluid management
  • 720RX extension pumphead can be fitted to double the flow
  • Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available

The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 701DFB/R
Product Name 700 Series High-Flow Transfer Pump
Pump Type Injection Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.511 GPM (1.94 L/min)
HP 0.37 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details