Watson Marlow Pumps Group 620R NEMA 4X (IP66) Washdown Pump Model 620DuN/R

Description
Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. R pumpheads: flow rates up to 4.2 gpm (16 litre/min) at 30 psi (2 bar) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ
Datasheet
Description
Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. R pumpheads: flow rates up to 4.2 gpm (16 litre/min) at 30 psi (2 bar) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620R NEMA 4X (IP66) Washdown Pump - Model 620DuN/R - Watson Marlow Pumps Group
Wilmington, MA, USA
620R NEMA 4X (IP66) Washdown Pump
Model 620DuN/R
620R NEMA 4X (IP66) Washdown Pump Model 620DuN/R
Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. R pumpheads: flow rates up to 4.2 gpm (16 litre/min) at 30 psi (2 bar) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ

Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads

Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors.

  • R pumpheads: flow rates up to 4.2 gpm (16 litre/min) at 30 psi (2 bar) peak pressure
  • Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments
  • Retractable rollers for tube loading and CIP and SIP
  • Rugged, tool-unlockable guard
  • Dual voltage, 115V/230V 50/60HZ
Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620DuN/R
Product Name 620R NEMA 4X (IP66) Washdown Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 4.230 GPM (16.02 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details