Watson Marlow Pumps Group High Performance Hose Pump Model SPX100

Description
Inner hose diameter 100mm (4") Minimum starting torque 40,000 in lbs (3,100 Nm) Capacity per revolution 5.28 gal (20.0 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 159 gpm (36,000 liter/hour) Maximum intermittent flow rate 264 gpm (60,000 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet
Description
Inner hose diameter 100mm (4") Minimum starting torque 40,000 in lbs (3,100 Nm) Capacity per revolution 5.28 gal (20.0 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 159 gpm (36,000 liter/hour) Maximum intermittent flow rate 264 gpm (60,000 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Hose Pump - Model SPX100 - Watson Marlow Pumps Group
Wilmington, MA, USA
High Performance Hose Pump
Model SPX100
High Performance Hose Pump Model SPX100
Inner hose diameter 100mm (4") Minimum starting torque 40,000 in lbs (3,100 Nm) Capacity per revolution 5.28 gal (20.0 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 159 gpm (36,000 liter/hour) Maximum intermittent flow rate 264 gpm (60,000 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
  • Inner hose diameter 100mm (4")
  • Minimum starting torque 40,000 in lbs (3,100 Nm)
  • Capacity per revolution 5.28 gal (20.0 liter)
  • Maximum discharge pressure 230 psi (16 bar)
  • Maximum continuous flow rate 159 gpm (36,000 liter/hour)
  • Maximum intermittent flow rate 264 gpm (60,000 liter/hour)
  • Two-year warranty

Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SPX100
Product Name High Performance Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 232.000 GPM (878.79 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details