Watson Marlow Pumps Group 400 Series Model 401U/D1

Description
Ultra-compact with single control for direction, speed, start/stop Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven different tube materials and has sprung quick-release tube clamps.
Datasheet
Description
Ultra-compact with single control for direction, speed, start/stop Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven different tube materials and has sprung quick-release tube clamps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series - Model 401U/D1 - Watson Marlow Pumps Group
Wilmington, MA, USA
400 Series
Model 401U/D1
400 Series Model 401U/D1
Ultra-compact with single control for direction, speed, start/stop Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven different tube materials and has sprung quick-release tube clamps.
  • Ultra-compact with single control for direction, speed, start/stop
  • Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven different tube materials and has sprung quick-release tube clamps.
Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 401U/D1
Product Name 400 Series
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Liquid Flow 0.032 GPM (0.12 L/min)
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details