Watson Marlow Pumps Group 621R Close-Coupled Washdown Pump Model 621FX/R

Description
Dual pumpheads for balanced twin-channel flows Flow rates from 0.025 to 4.9 gpm (0.1 to 18.7 liter/min) per channel 621FX/R, 621DFX/R twin-roller pumps accept continuous tubing 621FX/RE, 621DFX/RE twin-roller pumps accept LoadSure™ elements 621FX/RE4, 621DFX/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation IP55 protection, 24 hour-duty rated Compact, portable design Two-year comprehensive warranty Value for Life: The lowest cost of ownership 0.55kW and 0.75 kW 3-phase 50/60Hz industrial motor/gearbox Eex-d explosion-proof options A Watson-Marlow Value for life pump with two year warranty. Chemical and knock-resistant finish. Simple, one-minute element or tube changing. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
Datasheet
Description
Dual pumpheads for balanced twin-channel flows Flow rates from 0.025 to 4.9 gpm (0.1 to 18.7 liter/min) per channel 621FX/R, 621DFX/R twin-roller pumps accept continuous tubing 621FX/RE, 621DFX/RE twin-roller pumps accept LoadSure™ elements 621FX/RE4, 621DFX/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation IP55 protection, 24 hour-duty rated Compact, portable design Two-year comprehensive warranty Value for Life: The lowest cost of ownership 0.55kW and 0.75 kW 3-phase 50/60Hz industrial motor/gearbox Eex-d explosion-proof options A Watson-Marlow Value for life pump with two year warranty. Chemical and knock-resistant finish. Simple, one-minute element or tube changing. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
621R Close-Coupled Washdown Pump - Model 621FX/R - Watson Marlow Pumps Group
Wilmington, MA, USA
621R Close-Coupled Washdown Pump
Model 621FX/R
621R Close-Coupled Washdown Pump Model 621FX/R
Dual pumpheads for balanced twin-channel flows Flow rates from 0.025 to 4.9 gpm (0.1 to 18.7 liter/min) per channel 621FX/R, 621DFX/R twin-roller pumps accept continuous tubing 621FX/RE, 621DFX/RE twin-roller pumps accept LoadSure™ elements 621FX/RE4, 621DFX/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation IP55 protection, 24 hour-duty rated Compact, portable design Two-year comprehensive warranty Value for Life: The lowest cost of ownership 0.55kW and 0.75 kW 3-phase 50/60Hz industrial motor/gearbox Eex-d explosion-proof options A Watson-Marlow Value for life pump with two year warranty. Chemical and knock-resistant finish. Simple, one-minute element or tube changing. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
  • Dual pumpheads for balanced twin-channel flows
  • Flow rates from 0.025 to 4.9 gpm (0.1 to 18.7 liter/min) per channel
  • 621FX/R, 621DFX/R twin-roller pumps accept continuous tubing
  • 621FX/RE, 621DFX/RE twin-roller pumps accept LoadSure™ elements
  • 621FX/RE4, 621DFX/RE4 four-roller pumps accept LoadSure™ elements
  • Twin rollers give higher flow, four rollers give lower pulsation
  • IP55 protection, 24 hour-duty rated
  • Compact, portable design
  • Two-year comprehensive warranty
  • Value for Life: The lowest cost of ownership
  • 0.55kW and 0.75 kW 3-phase 50/60Hz industrial motor/gearbox
  • Eex-d explosion-proof options

A Watson-Marlow Value for life pump with two year warranty.

Chemical and knock-resistant finish. Simple, one-minute element or tube changing.

Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 620RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 621FX/R
Product Name 621R Close-Coupled Washdown Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 4.900 GPM (18.56 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Viking Pump - Stainless Steel Pumps - L - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details