Watson Marlow Pumps Group High Performance Hose Pump Model SPX15

Description
Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 5/8" (15mm) Minimum starting torque 500 in lbs (60 Nm) Capacity per revolution 0.022 gal (0.083 liter)Maximum discharge pressure 110 psi (7.5 bar) Maximum continuous flow rate 1.7 gpm (375 liter/hour) Maximum intermittent flow rate 2.3 gpm (525 liter/hour) Two-year warranty New Direct-coupled design, with a unique leak zone to protect your drive. Rotor fully supported on its own two bearings which means no coupling, no alignment and no heavy-duty baseplate - 30% smaller footprint, all fasteners stainless steel - resulting in less installation time, less maintenance and lower costs. Low noise level, 100% positive flow (no slip), Metering pump accuracy: +/- 1%
Datasheet
Description
Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 5/8" (15mm) Minimum starting torque 500 in lbs (60 Nm) Capacity per revolution 0.022 gal (0.083 liter)Maximum discharge pressure 110 psi (7.5 bar) Maximum continuous flow rate 1.7 gpm (375 liter/hour) Maximum intermittent flow rate 2.3 gpm (525 liter/hour) Two-year warranty New Direct-coupled design, with a unique leak zone to protect your drive. Rotor fully supported on its own two bearings which means no coupling, no alignment and no heavy-duty baseplate - 30% smaller footprint, all fasteners stainless steel - resulting in less installation time, less maintenance and lower costs. Low noise level, 100% positive flow (no slip), Metering pump accuracy: +/- 1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Hose Pump - Model SPX15 - Watson Marlow Pumps Group
Wilmington, MA, USA
High Performance Hose Pump
Model SPX15
High Performance Hose Pump Model SPX15
Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 5/8" (15mm) Minimum starting torque 500 in lbs (60 Nm) Capacity per revolution 0.022 gal (0.083 liter)Maximum discharge pressure 110 psi (7.5 bar) Maximum continuous flow rate 1.7 gpm (375 liter/hour) Maximum intermittent flow rate 2.3 gpm (525 liter/hour) Two-year warranty New Direct-coupled design, with a unique leak zone to protect your drive. Rotor fully supported on its own two bearings which means no coupling, no alignment and no heavy-duty baseplate - 30% smaller footprint, all fasteners stainless steel - resulting in less installation time, less maintenance and lower costs. Low noise level, 100% positive flow (no slip), Metering pump accuracy: +/- 1%
  • Direct-coupled design, 30% smaller footprint
  • Improved choice of flanges, threaded inserts or sanitary connectors
  • Inner hose diameter 5/8" (15mm)
  • Minimum starting torque 500 in lbs (60 Nm)
  • Capacity per revolution 0.022 gal (0.083 liter)Maximum discharge pressure 110 psi (7.5 bar)
  • Maximum continuous flow rate 1.7 gpm (375 liter/hour)
  • Maximum intermittent flow rate 2.3 gpm (525 liter/hour)
  • Two-year warranty

New Direct-coupled design, with a unique leak zone to protect your drive. Rotor fully supported on its own two bearings which means no coupling, no alignment and no heavy-duty baseplate - 30% smaller footprint, all fasteners stainless steel - resulting in less installation time, less maintenance and lower costs.

Low noise level, 100% positive flow (no slip), Metering pump accuracy: +/- 1%

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SPX15
Product Name High Performance Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 110.0 psi (77.34 m of Water)
Liquid Flow 2.300 GPM (8.71 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details