Watson Marlow Pumps Group 620R NEMA 2 (IP31) Pump Model 620Di/R

Description
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Dispenses 500ml to within +/-0.5% in 4.2 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet
Description
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Dispenses 500ml to within +/-0.5% in 4.2 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620R NEMA 2 (IP31) Pump - Model 620Di/R - Watson Marlow Pumps Group
Wilmington, MA, USA
620R NEMA 2 (IP31) Pump
Model 620Di/R
620R NEMA 2 (IP31) Pump Model 620Di/R
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Dispenses 500ml to within +/-0.5% in 4.2 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
  • Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min)
  • Dispenses 500ml to within +/-0.5% in 4.2 seconds
  • Stores up to 50 dispensing programs
  • Non-drip function eliminates drips at dose end
  • Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Export batch records via RS232 to a PC or printer for cGMP requirements
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz)

Fitted as standard with the 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620Di/R
Product Name 620R NEMA 2 (IP31) Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 4.230 GPM (16.02 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details