Watson Marlow Pumps Group OEM Pumphead Model 313D

Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
Datasheet
Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Pumphead - Model 313D - Watson Marlow Pumps Group
Wilmington, MA, USA
OEM Pumphead
Model 313D
OEM Pumphead Model 313D
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
  • Flip-top easy-loading design
  • 313 has three rollers for maximum flow rates
  • 314 has four rollers for minimum pulsation
  • Up to 2 l/min continuously, 3 l/min intermittently
  • Accepts seven tube sizes without adjustment
  • Up to six pumpheads on one drive
  • Rated for 24-hour duty
  • One-year warranty

313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive).

313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 313D
Product Name OEM Pumphead
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details