Watson Marlow Pumps Group 400B Series Compact Multi-Channel Pump Model 400F/DM3

Description
The 400F/DM is our standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.
Description
The 400F/DM is our standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

Suppliers

Company
Product
Description
Supplier Links
400B Series Compact Multi-Channel Pump - Model 400F/DM3 - Watson Marlow Pumps Group
Wilmington, MA, USA
400B Series Compact Multi-Channel Pump
Model 400F/DM3
400B Series Compact Multi-Channel Pump Model 400F/DM3
The 400F/DM is our standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

The 400F/DM is our standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 400F/DM3
Product Name 400B Series Compact Multi-Channel Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details