Watson Marlow Pumps Group High Performance Hose Pump Model SPX32

Description
Inner hose diameter 32mm (1 1/4") Minimum starting torque 210 Nm (3,000 in lbs) Capacity per revolution 0.625 litre (0.165 gal) Maximum discharge pressure 1600 kPa, 16 bar (230 psi) Maximum continuous flow rate 3,400 litre/hour (15 US gpm) Maximum intermittent flow rate 5,300 litre/hr (23 US gpm) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet
Description
Inner hose diameter 32mm (1 1/4") Minimum starting torque 210 Nm (3,000 in lbs) Capacity per revolution 0.625 litre (0.165 gal) Maximum discharge pressure 1600 kPa, 16 bar (230 psi) Maximum continuous flow rate 3,400 litre/hour (15 US gpm) Maximum intermittent flow rate 5,300 litre/hr (23 US gpm) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Hose Pump - Model SPX32 - Watson Marlow Pumps Group
Wilmington, MA, USA
High Performance Hose Pump
Model SPX32
High Performance Hose Pump Model SPX32
Inner hose diameter 32mm (1 1/4") Minimum starting torque 210 Nm (3,000 in lbs) Capacity per revolution 0.625 litre (0.165 gal) Maximum discharge pressure 1600 kPa, 16 bar (230 psi) Maximum continuous flow rate 3,400 litre/hour (15 US gpm) Maximum intermittent flow rate 5,300 litre/hr (23 US gpm) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
  • Inner hose diameter 32mm (1 1/4")
  • Minimum starting torque 210 Nm (3,000 in lbs)
  • Capacity per revolution 0.625 litre (0.165 gal)
  • Maximum discharge pressure 1600 kPa, 16 bar (230 psi)
  • Maximum continuous flow rate 3,400 litre/hour (15 US gpm)
  • Maximum intermittent flow rate 5,300 litre/hr (23 US gpm)
  • Two-year warranty

Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SPX32
Product Name High Performance Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 20.000 GPM (75.76 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details