Watson Marlow Pumps Group High Performance Hose Pump Model SPX80

Description
Inner hose diameter 80mm (3 1/8") Minimum starting torque 20,000 in lbs (2,000 Nm) Capacity per revolution 3.09 gal (11.7 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 123 gpm (28,000 liter/hour) Maximum intermittent flow rate 185 gpm (42,000 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet
Description
Inner hose diameter 80mm (3 1/8") Minimum starting torque 20,000 in lbs (2,000 Nm) Capacity per revolution 3.09 gal (11.7 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 123 gpm (28,000 liter/hour) Maximum intermittent flow rate 185 gpm (42,000 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Hose Pump - Model SPX80 - Watson Marlow Pumps Group
Wilmington, MA, USA
High Performance Hose Pump
Model SPX80
High Performance Hose Pump Model SPX80
Inner hose diameter 80mm (3 1/8") Minimum starting torque 20,000 in lbs (2,000 Nm) Capacity per revolution 3.09 gal (11.7 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 123 gpm (28,000 liter/hour) Maximum intermittent flow rate 185 gpm (42,000 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
  • Inner hose diameter 80mm (3 1/8")
  • Minimum starting torque 20,000 in lbs (2,000 Nm)
  • Capacity per revolution 3.09 gal (11.7 liter)
  • Maximum discharge pressure 230 psi (16 bar)
  • Maximum continuous flow rate 123 gpm (28,000 liter/hour)
  • Maximum intermittent flow rate 185 gpm (42,000 liter/hour)
  • Two-year warranty

Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SPX80
Product Name High Performance Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 155.000 GPM (587.12 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Cadent™ 6 Syringe Pump - 102673 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details