Watson Marlow Pumps Group PetroProof Hose Pump Model SP10/15

Description
Finally, a hose pump to handle tough hydrocarbons! Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – UNTIL NOW! As the world leader in hose pump technology, the research and development team at Watson-Marlow Bredel is constantly investigating and testing a wide range of rubber and thermoplastic hose materials to broaden our range of applications. We’ve identified a revolutionary new TPE (thermoplastic elastomer) that matches oil resistance with the dynamic properties needed for long life in a hose pump. Designed around this material, the PetroProof pump was born and is the first peristaltic hose pump in the world capable of handling hydrocarbon liquids in continuous duty applications. Common applications include: Toluene as solvents in the production of a myriad of materials such as gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze. Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper, packaging, construction, manufacturing and automotive - all markets that need low flow metering! The ability to handle oil, polymers, fats, fuel oils and cleaning chemicals means this pump is perfect for applications in industrial wastewater as well.
Datasheet
Description
Finally, a hose pump to handle tough hydrocarbons! Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – UNTIL NOW! As the world leader in hose pump technology, the research and development team at Watson-Marlow Bredel is constantly investigating and testing a wide range of rubber and thermoplastic hose materials to broaden our range of applications. We’ve identified a revolutionary new TPE (thermoplastic elastomer) that matches oil resistance with the dynamic properties needed for long life in a hose pump. Designed around this material, the PetroProof pump was born and is the first peristaltic hose pump in the world capable of handling hydrocarbon liquids in continuous duty applications. Common applications include: Toluene as solvents in the production of a myriad of materials such as gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze. Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper, packaging, construction, manufacturing and automotive - all markets that need low flow metering! The ability to handle oil, polymers, fats, fuel oils and cleaning chemicals means this pump is perfect for applications in industrial wastewater as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PetroProof Hose Pump - Model SP10/15 - Watson Marlow Pumps Group
Wilmington, MA, USA
PetroProof Hose Pump
Model SP10/15
PetroProof Hose Pump Model SP10/15
Finally, a hose pump to handle tough hydrocarbons! Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – UNTIL NOW! As the world leader in hose pump technology, the research and development team at Watson-Marlow Bredel is constantly investigating and testing a wide range of rubber and thermoplastic hose materials to broaden our range of applications. We’ve identified a revolutionary new TPE (thermoplastic elastomer) that matches oil resistance with the dynamic properties needed for long life in a hose pump. Designed around this material, the PetroProof pump was born and is the first peristaltic hose pump in the world capable of handling hydrocarbon liquids in continuous duty applications. Common applications include: Toluene as solvents in the production of a myriad of materials such as gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze. Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper, packaging, construction, manufacturing and automotive - all markets that need low flow metering! The ability to handle oil, polymers, fats, fuel oils and cleaning chemicals means this pump is perfect for applications in industrial wastewater as well.

Finally, a hose pump to handle tough hydrocarbons!

Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – UNTIL NOW!

As the world leader in hose pump technology, the research and development team at Watson-Marlow Bredel is constantly investigating and testing a wide range of rubber and thermoplastic hose materials to broaden our range of applications. We’ve identified a revolutionary new TPE (thermoplastic elastomer) that matches oil resistance with the dynamic properties needed for long life in a hose pump. Designed around this material, the PetroProof pump was born and is the first peristaltic hose pump in the world capable of handling hydrocarbon liquids in continuous duty applications.

Common applications include:

  • Toluene as solvents in the production of a myriad of materials such as gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze.
  • Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper, packaging, construction, manufacturing and automotive - all markets that need low flow metering!
  • The ability to handle oil, polymers, fats, fuel oils and cleaning chemicals means this pump is perfect for applications in industrial wastewater as well.
Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SP10/15
Product Name PetroProof Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 72.5 psi (50.97 m of Water)
Liquid Flow 0.950 GPM (3.60 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 160.000 GPM (0.00 to 606.06 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details