Watson Marlow Pumps Group 400 Series Model 403U/L2

Description
403U/L2: dual channel flows up to 92 ml/min per channel Digital speed control via top panel mounted keypad Reversible motor for easy fluid recovery Max high speed priming functionThe 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar.403 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.20:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two-year comprehensive warranty.
Datasheet
Description
403U/L2: dual channel flows up to 92 ml/min per channel Digital speed control via top panel mounted keypad Reversible motor for easy fluid recovery Max high speed priming functionThe 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar.403 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.20:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two-year comprehensive warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series - Model 403U/L2 - Watson Marlow Pumps Group
Wilmington, MA, USA
400 Series
Model 403U/L2
400 Series Model 403U/L2
403U/L2: dual channel flows up to 92 ml/min per channel Digital speed control via top panel mounted keypad Reversible motor for easy fluid recovery Max high speed priming functionThe 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar.403 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.20:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two-year comprehensive warranty.
  • 403U/L2: dual channel flows up to 92 ml/min per channel
  • Digital speed control via top panel mounted keypad
  • Reversible motor for easy fluid recovery
  • Max high speed priming functionThe 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar.403 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.20:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore with twin, precision offset aluminium rotors with four stainless steel rollers. All pumps accept 4-20mA or 0-10V analogue signals and remote TTL (PLC compatible) start/stop and CCW/CW switching. Two-year comprehensive warranty.
Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 403U/L2
Product Name 400 Series
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Liquid Flow 0.022 GPM (0.08 L/min)
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details