Watson Marlow Pumps Group 400B Series Compact Multi-Channel Pump Model 400F/DM2

Description
The 400F/DM is our standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.
Description
The 400F/DM is our standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

Suppliers

Company
Product
Description
Supplier Links
400B Series Compact Multi-Channel Pump - Model 400F/DM2 - Watson Marlow Pumps Group
Wilmington, MA, USA
400B Series Compact Multi-Channel Pump
Model 400F/DM2
400B Series Compact Multi-Channel Pump Model 400F/DM2
The 400F/DM is our standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

The 400F/DM is our standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 400F/DM2
Product Name 400B Series Compact Multi-Channel Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Screw Pumps - MPV2 Series Flow Meter - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 to 2900.8 psi (408 to 2039 m of Water)
Liquid Flow 1848.000 GPM (7000.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details