DIODES Incorporated 11V 18.2V TVS Protection Diode SMBJ11A-13

Description
TVS DIODE 11V 18.2V SMB Product overview: SMBJ11A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ11A-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 11V 18.2V SMB Product overview: SMBJ11A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ11A-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 18.2V TVS Protection Diode - 144-SMBJ11A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 18.2V TVS Protection Diode
144-SMBJ11A-13
11V 18.2V TVS Protection Diode 144-SMBJ11A-13
TVS DIODE 11V 18.2V SMB Product overview: SMBJ11A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ11A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 11V 18.2V SMB Product overview: SMBJ11A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ11A-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1301103-SMBJ11A-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301103-SMBJ11A-13
Circuit Protection - TVS - Diodes 1301103-SMBJ11A-13
Win Source Part Number: 1301103-SMBJ11A-13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V Voltage - Breakdown (Min): 12.2V Voltage - Clamping (Max) @ Ipp: 18.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 33A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SMBJ11ATR,SMBJ11ACT, SMBJ11ACT,981-SMBJ11 A-13,SMBJ11ADIDKR,SM BJ11A13,SMBJ11ADITR, SMBJ11ATR,SMBJ11ADIC T,31-SMBJ11A-13TR

Win Source Part Number: 1301103-SMBJ11A-13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.2V
Voltage - Clamping (Max) @ Ipp: 18.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMBJ11ATR,SMBJ11ACT,SMBJ11ACT,981-SMBJ11A-13,SMBJ11ADIDKR,SMBJ11A13,SMBJ11ADITR,SMBJ11ATR,SMBJ11ADICT,31-SMBJ11A-13TR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ11A-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ11A-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ11A-13
TVS DIODE 11V 18.2V SMB

TVS DIODE 11V 18.2V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ11A-13 1301103-SMBJ11A-13 SMBJ11A-13
Product Name 11V 18.2V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AA, SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data